EN
  • EN
  • DE
  • IT

IH5043CPE+

Part No IH5043CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16DIP / Analog Switch Dual SPDT 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 776695-IH5043CPE+
Popularity Medium
Supply and Demand Status Balance
Family Name IH5043
Introduction Date July 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian IH5043CPE+ CAD Model

Description

The IH5043CPE+ is a precision, high-performance analog switch from Maxim Integrated, designed to deliver exceptional signal integrity in a range of applications. This device is part of Maxim's extensive family of CMOS analog ICs, known for their reliability and efficiency.

Key Features

  • High-Speed Operation: The IH5043CPE+ boasts fast switching speeds, making it suitable for high-frequency signal routing and processing applications.
  • Low Power Consumption: As a CMOS device, it consumes minimal power, which is crucial for battery-powered and energy-sensitive designs.
  • Dual-In-Line Package: Encased in a standard DIP-16 package, it is easy to handle and integrate into various circuit boards.
  • High Off-Isolation: This switch features high off-isolation parameters, ensuring minimal leakage between channels when in the off state.
  • Low On-Resistance: The low on-resistance characteristic of the IH5043CPE+ provides a clear and undistorted path for analog signals, preserving signal fidelity.

Applications

The versatile nature of the IH5043CPE+ makes it an ideal choice for a broad spectrum of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Audio and Video Switching
  • Sample and Hold Circuits

Technical Specifications

Some of the technical specifications that highlight the capabilities of the IH5043CPE+ include:

  • Supply Voltage Range: ±4.5V to ±18V
  • On-Resistance (Max): 100Ω
  • Switching Time (Max): 175ns
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The IH5043CPE+ is no exception, undergoing rigorous testing to ensure performance across its specified temperature and voltage ranges.

For designers and engineers looking for a dependable and efficient analog switch that can cater to both precision and high-speed requirements, the Maxim Integrated IH5043CPE+ is an excellent choice that promises to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess