EN
  • EN
  • DE

TLC556CNE4

Part No TLC556CNE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 2.1MHZ 14-DIP / 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.1MHz
Voltage - Supply 2V ~ 18V
Current - Supply 720 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number TLC556
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936702-TLC556CNE4
Ultra Librarian 3D Model Ultra Librarian TLC556CNE4 CAD Model

Description

Overview of TLC556CNE4 from Texas Instruments

The TLC556CNE4 is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability. This device is a part of the LinCMOS™ family of timers that offer significant improvements over standard NE555/SE555/NE556/SE556 timers while maintaining the capability of functioning in most existing applications.

Key Features

  • Supply Voltage Range: The TLC556CNE4 operates on a supply voltage range from 2 V to 15 V, making it versatile for various applications, from low-voltage to more robust systems.
  • Low Supply Current: It is designed for low supply current, which is typically 360 µA, contributing to energy efficiency in your designs.
  • High Output Current: The device can drive up to 100 mA at its output, allowing it to directly control a wide range of loads.
  • Timing Accuracy: The timer ensures precise timing with a timing accuracy of ±1% at 25°C, which is crucial for applications requiring precise control.
  • Temperature Stability: The TLC556CNE4 maintains excellent temperature stability of 0.005%/°C, ensuring reliable operation across a wide temperature range.
  • Output Compatibility: It features both TTL and CMOS compatibility, making it suitable for interfacing with a broad range of other digital components.

Applications

The versatility of the TLC556CNE4 allows it to be used in a multitude of applications, such as:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse-width modulation (PWM)
  • And many other applications that require a reliable and precise timing solution.

Package and Quality

The TLC556CNE4 is offered in a 14-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into various circuit designs. Texas Instruments is committed to high standards of quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors, providing a reliable solution for your timing needs.

With its combination of low power consumption, high output current, precision timing, and temperature stability, the TLC556CNE4 from Texas Instruments is an excellent choice for designers looking to incorporate a dependable timer into their electronic projects.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess