The ICM7218AIPI+ is a versatile and high-performance LED display driver from Maxim Integrated, designed to interface microprocessors to an 8-digit, 7-segment numeric LED display. This integrated circuit (IC) simplifies the process of controlling multiple LEDs, making it an ideal choice for applications that require dynamic numeric displays, such as digital clocks, counters, and instrumentation readouts.
Key Features
- Display Modes: The ICM7218AIPI+ supports multiple display modes including hexadecimal, code-B, and no-decode modes for maximum flexibility in various applications.
- Drive Capability: It can drive common-cathode LED displays directly, eliminating the need for external drivers and simplifying the design.
- Interface Options: The device offers both serial and parallel interface options, ensuring compatibility with a wide range of microprocessors and microcontrollers.
- Integrated Features: It includes features such as automatic digit blanking, which helps in reducing power consumption and improving visual aesthetics by blanking out leading or trailing zeros.
- Power Efficiency: The IC operates on a single +5V power supply, contributing to low power consumption and making it suitable for portable electronics.
Applications
The ICM7218AIPI+ is used in a variety of applications where numeric displays are required. Its robust feature set makes it suitable for use in panel meters, frequency counters, digital clocks, calculators, and any other system that requires a dynamic and clear numeric display.
Product Specifications
- Supply Voltage: +5V
- Operating Temperature: -40°C to +85°C
- Package Type: 28-Pin DIP (Dual In-line Package)
- RoHS Compliant
In conclusion, the Maxim Integrated ICM7218AIPI+ LED display driver IC offers a high level of integration, simplifying the design and implementation of LED displays in a wide range of applications. Its ease of use, coupled with power efficiency and versatile interfacing options, makes it a top choice for designers looking to create compact and reliable numeric display systems.