EN
  • EN
  • DE

ICL7622DCPD+

Part No ICL7622DCPD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 480KHZ RRO 14DIP / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 14-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.16 V/μs
GBP - Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 100μA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 776333-ICL7622DCPD+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7622
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7622DCPD+ CAD Model

Description

Maxim Integrated ICL7622DCPD+ Precision Op-Amp

The ICL7622DCPD+ is a high-performance, dual operational amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision op-amp is part of the ICL7622 series and comes in a compact DIP-8 package, making it suitable for a wide range of applications where space is at a premium.

Key Features

  • Low Power Consumption: The ICL7622DCPD+ is optimized for low-power applications, ensuring energy efficiency without sacrificing performance.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, from ±1V to ±8V, providing flexibility in various circuit designs.
  • High Input Impedance: With a very high input impedance, this op-amp minimizes the loading effect on the input signal, making it ideal for buffering and high-impedance sensor applications.
  • Low Input Bias Current: The device features a low input bias current, which is crucial for precision applications and helps to maintain accuracy in measurement and control systems.
  • Low Offset Voltage: The ICL7622DCPD+ boasts a low offset voltage, enhancing the accuracy of the amplification process and making it suitable for precision instrumentation.

Applications

The versatility of the ICL7622DCPD+ allows it to be used in a multitude of applications, including but not limited to:

  • Active filters
  • Data acquisition systems
  • Instrumentation amplifiers
  • Audio amplifiers
  • Battery-powered devices
  • Analog signal conditioning

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The ICL7622DCPD+ operational amplifier is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to the specifications under various conditions. With Maxim's reputation for excellence, users can trust the ICL7622DCPD+ for their critical applications where precision is paramount.

Conclusion

In summary, the ICL7622DCPD+ from Maxim Integrated is a superior choice for designers looking for a reliable, high-precision operational amplifier. Its low power consumption, wide voltage range, and precision characteristics make it an indispensable component in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess