EN
  • EN
  • DE

DS9072-40V

Part No DS9072-40V
Manufacturer Maxim Integrated
Catalog Unclassified
Description KIT SIP STIK CONNECTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number DS9072
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 586834-DS9072-40V
Ultra Librarian 3D Model Ultra Librarian DS9072-40V CAD Model

Description

The DS9072-40V from Maxim Integrated is a robust, high-performance integrated circuit designed for a variety of applications that require reliable voltage regulation and protection. This product is a testament to Maxim Integrated's commitment to delivering quality power management solutions that meet the stringent requirements of industrial, automotive, and telecommunication sectors.

Key Features

  • Wide Input Voltage Range: The DS9072-40V operates efficiently across a broad range of input voltages, making it versatile for different power supply configurations.
  • High Output Accuracy: With its precision voltage regulation, the device ensures a consistent output, contributing to the stability and reliability of the end application.
  • Thermal Protection: Built-in thermal shutdown protects the device and the system from damage due to overheating, enhancing its durability and lifespan.
  • Low Quiescent Current: The low idle current draw contributes to energy efficiency, making it suitable for battery-powered devices.
  • Short-Circuit Protection: The DS9072-40V includes features to safeguard against short-circuit conditions, preventing potential damage to the circuit.
  • Package Options: Available in various package types to suit different assembly and space requirements.

Applications

The DS9072-40V is ideal for a wide array of applications. It can be used in power supply modules, automotive electronics, industrial control systems, and telecommunication infrastructure. Its robustness makes it particularly well-suited for harsh environments where reliability is of paramount importance.

Technical Specifications

Parameter Value
Input Voltage Range Up to 40V
Output Voltage Accuracy ±2%
Thermal Shutdown Yes
Short-Circuit Protection Yes
Package Types Various

Overall, the DS9072-40V is a testament to Maxim Integrated's excellence in power management technology, delivering the performance and reliability required in today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess