EN
  • EN
  • DE

DS80C323-QND+

Part No DS80C323-QND+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description 80C Series 256 B SRAM 18 MHz 5.5 V Surface Mount 8-Bit Microcontroller - PLCC-44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 18 µs
Mounting SMD (SMT)
Case / Package PLCC
Contact Plating Tin
Core Architecture 8051
Data Bus Width 8 b
Frequency 18 MHz
Interface EBI/EMI, UART, USART
Lead Free Yes
Max Frequency 18 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type ROM, ROMless
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of I/Os 32
Number of Pins 44
Number of Programmable I/O 32
Number of Timers/Counters 3
Number of UART Channels 2
Operating Supply Voltage 3 V
Oscillator Type External
Peripherals WDT
Radiation Hardening No
RAM Size 256 B
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1011681-DS80C323-QND+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS80C323-QND+ CAD Model

Description

Maxim Integrated DS80C323-QND+ High-Speed Microcontroller

The Maxim Integrated DS80C323-QND+ is a robust, high-speed, 8-bit microcontroller designed to deliver exceptional performance for a wide range of embedded applications. This advanced microcontroller is based on the industry-standard 8051 architecture, which ensures compatibility with a vast ecosystem of development tools and software libraries. The DS80C323-QND+ is an ideal choice for designers looking for a reliable and powerful solution that can handle complex tasks with ease.

Featuring a maximum clock speed of 40MHz, the DS80C323-QND+ offers a significant performance boost over traditional 8051 devices, which typically operate at 12MHz. This speed enhancement is achieved through an innovative pipelined architecture that allows the microcontroller to execute most instructions in just 1 or 2 machine cycles, as opposed to the standard 12 cycles. This results in a performance increase of up to 3.3 times that of a conventional 8051 microcontroller, making it suitable for time-sensitive applications.

One of the key advantages of the DS80C323-QND+ is its integrated power-saving features. The device includes a flexible clock control system that allows for variable frequency operation, enabling power conservation by adjusting the clock speed according to the processing requirements. Additionally, it supports power-down and idle modes, which further reduce power consumption when the microcontroller is not actively processing data.

The DS80C323-QND+ is equipped with a range of integrated peripherals that simplify design and reduce the need for external components. These include serial ports for UART/SPI communications, multiple timers/counters, and dedicated I/O ports. The device also boasts a generous 256 bytes of scratchpad RAM, providing ample space for temporary data storage during operation.

Available in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package, the DS80C323-QND+ is designed for durability and ease of integration into a variety of hardware layouts. Whether you're developing industrial control systems, telecommunications equipment, or consumer electronics, the DS80C323-QND+ microcontroller from Maxim Integrated is a reliable and high-performing choice that can help you achieve your design goals efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9981 $51.9753
31+ $3.2805 $101.6955
48+ $3.1780 $152.5440
66+ $3.0755 $202.9830
85+ $2.9730 $252.7050
113+ $2.6654 $301.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess