EN
  • EN
  • DE

DS80C310-MCG+

Part No DS80C310-MCG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 126113-DS80C310-MCG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C310-MCG+ CAD Model

Description

Maxim Integrated's DS80C310-MCG+: High-Speed Microcontroller

The DS80C310-MCG+ is a high-performance, single-chip microcontroller designed by Maxim Integrated to meet the demanding needs of modern embedded systems. This robust microcontroller is built upon a high-speed 8051-compatible core, which provides a familiar architecture with enhanced execution speed and increased efficiency, making it a perfect fit for applications requiring quick processing and low power consumption.

One of the standout features of the DS80C310-MCG+ is its clock speed, capable of running up to 33 MHz, which is several times faster than a standard 8051 microcontroller. This increased speed allows for rapid data processing and real-time response, essential for critical applications in industrial control, automation, and telecommunications.

The DS80C310-MCG+ comes equipped with 640 bytes of scratchpad RAM and a rich set of integrated peripherals. These include three timer/counters, a high-speed serial port capable of full-duplex UART/SPI communication, and dedicated I/O ports that provide ample flexibility for interfacing with other devices and sensors. Additionally, the microcontroller features a programmable watchdog timer for improved system reliability, ensuring that the system can recover from unexpected situations.

Maxim Integrated has designed the DS80C310-MCG+ with power efficiency in mind. It offers a range of power-saving modes, including idle and power-down modes, which significantly reduce power consumption when the microcontroller is not performing active tasks. This makes it an ideal choice for battery-operated devices where longevity and energy efficiency are paramount.

The DS80C310-MCG+ is available in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, which allows for a space-saving footprint on printed circuit boards. This microcontroller is also characterized by its robustness, with built-in features that protect against overvoltage conditions and ensure reliable operation in harsh environments.

In summary, the DS80C310-MCG+ by Maxim Integrated offers a powerful combination of high-speed processing, a rich feature set, and energy efficiency, making it a versatile choice for engineers and designers looking to develop advanced embedded systems with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess