EN
  • EN
  • DE

DS3605C+TRL

Part No DS3605C+TRL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SECURITY CONTROLLER 25CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Security Controller
Mounting Type Surface Mount
Package / Case 25-LFBGA, CSPBGA
Supplier Device Package 25-CSBGA (5x5)
Base Product Number DS3605
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869571-DS3605C+TRL
Ultra Librarian 3D Model Ultra Librarian DS3605C+TRL CAD Model

Description

The DS3605C+TRL from Maxim Integrated is a robust security supervisor IC designed to safeguard and manage critical system-level functions. Engineered with precision, this component integrates multiple security measures to protect against unauthorized access and system tampering, making it an ideal solution for applications that demand the highest level of security.

Key Features

  • Advanced Security: The DS3605C+TRL offers a tamper-detection circuitry that provides an immediate response to physical or environmental attacks, helping to ensure the integrity of the system's security.
  • Nonvolatile Memory Protection: With onboard nonvolatile (NV) SRAM, this device can store sensitive data securely, which is protected even during power loss or system reset events.
  • High Integration: This component integrates a real-time clock (RTC), power-supply monitoring, and a CPU supervisor with a manual reset function, streamlining system design and reducing the need for additional components.
  • Flexible Power Options: The DS3605C+TRL supports a wide range of power supply voltages, allowing it to be easily incorporated into various system architectures without the need for additional power management hardware.

Applications

The versatility of the DS3605C+TRL makes it suitable for a wide array of applications, particularly where security and data integrity are paramount. It is commonly used in:

  • Point-of-Sale (POS) terminals
  • Secure data storage
  • Industrial control systems
  • Telecommunications infrastructure
  • Medical equipment

Technical Specifications

The DS3605C+TRL operates over a temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions. It comes in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Ordering Information

This product is available in tape and reel packaging, denoted by the 'TRL' suffix, facilitating automated assembly processes for high-volume production. For more information or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,119 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess