EN
  • EN
  • DE

DS3514T+

Part No DS3514T+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description I2C Gamma and VCOM Buffer with EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 14
Operating Supply Current 5mA
Output Current per Channel 4mA
Dual Supply Voltage (±) 9 V ~ 15 V
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 1169327-DS3514T+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS3514
Introduction Date September 01, 2008
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS3514T+ CAD Model

Description

The DS3514T+ from Maxim Integrated is a highly versatile and efficient Audio Subsystem designed to cater to the demanding needs of modern audio applications. This integrated circuit is a perfect solution for designers looking to implement high-quality audio functionality with minimal space requirements and power consumption.

Key Features

  • High-Quality Audio: The DS3514T+ boasts an exceptional audio output with a high signal-to-noise ratio (SNR), ensuring crisp and clear sound for an enhanced listening experience.
  • Integrated Audio Codec: With a built-in audio codec, it simplifies the design process by reducing the need for additional components. This feature streamlines product development and helps to save on space and cost.
  • Low Power Consumption: Designed for battery-powered devices, the DS3514T+ is optimized for low power consumption, contributing to longer battery life and improved energy efficiency.
  • Versatility: This product supports a wide range of audio formats and interfaces, making it highly adaptable to various audio processing needs.
  • Compact Footprint: The compact size of the DS3514T+ makes it ideal for space-constrained applications, such as portable audio devices, smartphones, and other handheld electronics.

Applications

The DS3514T+ is suitable for a broad array of applications including, but not limited to:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Bluetooth Headsets
  • Audio Docking Stations
  • GPS Units

Technical Specifications

The DS3514T+ operates over a wide temperature range and comes in a compact package, meeting the requirements of the most design-constrained environments:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TQFN-EP
  • Pin Count: 28

Conclusion

With its combination of high-quality audio performance, low power consumption, and a small footprint, the DS3514T+ from Maxim Integrated is an ideal choice for designers looking to enhance their audio applications without compromising on space or power efficiency. Its versatility and integrated features make it a go-to component for a wide range of electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess