Maxim Integrated Product: DS34S132GNA2+
The DS34S132GNA2+ is a high-performance, octal universal asynchronous receiver-transmitter (UART) from Maxim Integrated, designed to meet the rigorous demands of industrial and commercial applications. This advanced communication IC is capable of handling serial data transfer at significant speeds, making it an ideal solution for systems requiring reliable and fast data exchange.
Key Features
- High-Speed Operation: The DS34S132GNA2+ boasts a baud rate of up to 20Mbps, facilitating rapid data transmission for time-sensitive applications.
- Flexible Interface Options: With eight independent UART channels, this device offers versatility for various serial communication requirements.
- Large FIFOs: Each UART channel is equipped with 128-byte FIFOs for both transmit and receive operations, reducing CPU overhead and improving system efficiency.
- Automatic Hardware and Software Flow Control: This feature ensures smooth data flow without overloading the receiver, providing robust data integrity.
- Low Power Consumption: The DS34S132GNA2+ is optimized for energy efficiency, making it suitable for power-sensitive applications.
- Wide Operating Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
Applications
The DS34S132GNA2+ is designed for a broad range of applications, including but not limited to:
- Industrial control systems
- Factory automation
- Point-of-sale (POS) machines
- Gaming systems
- Networking equipment
- Medical devices
Quality and Reliability
Maxim Integrated is renowned for its commitment to quality, and the DS34S132GNA2+ is no exception. It is fabricated using a robust silicon design methodology and is subjected to rigorous testing to ensure high reliability and performance under varying conditions.
Package and Availability
The DS34S132GNA2+ comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is conducive to space-constrained applications. Its RoHS compliance aligns with environmental standards, making it a responsible choice for eco-conscious designs.
For those looking to integrate advanced serial communication capabilities into their systems, the DS34S132GNA2+ from Maxim Integrated stands out as a sophisticated, reliable, and versatile solution.