EN
  • EN
  • DE

DS34S108GN

Part No DS34S108GN
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Single/Dual/Quad/Octal TDM-over-Packet Chip
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting SMD
Package 484-BGA
Manufacturer Package 484-TEBGA (23x23)
Win Source Part Number 1169322-DS34S108GN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS34S108
Introduction Date September 14, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DS34S108GN CAD Model

Description

The DS34S108GN from Maxim Integrated is a high-performance, octal 1.5Gbps serializer/deserializer (SerDes) component, designed to meet the stringent requirements of high-speed data communication in complex applications. This cutting-edge device is tailored for use in telecommunications, networking, and data centers, where reliable and efficient data transfer is paramount.

Key Features

  • High-Speed Data Transfer: The DS34S108GN supports data rates up to 1.5Gbps per channel, ensuring rapid transmission of information and reducing bottlenecks in high-speed data paths.
  • Octal Channel Configuration: With eight SerDes channels, this device can handle multiple data streams simultaneously, making it ideal for systems that require high throughput.
  • Low Power Consumption: Designed for energy efficiency, the DS34S108GN minimizes power usage, which is crucial for reducing operational costs and heat dissipation in densely packed electronic environments.
  • Robust Signal Integrity: The built-in signal conditioning features reduce jitter and electromagnetic interference, ensuring data integrity even in electrically noisy environments.
  • Flexible Interface: The device offers a flexible I/O system that is compatible with a variety of data protocols and signaling standards, making it versatile for integration into different system architectures.

Applications

The DS34S108GN is suitable for a range of applications, including:

  • High-speed data transport for network routers and switches
  • Backplane interconnects in servers and blade systems
  • Telecommunication infrastructure such as base stations and network interfaces
  • Video broadcasting and distribution systems requiring high data throughput

Technical Specifications

The device is housed in a compact 100-pin TQFP package and operates over a wide temperature range, making it a reliable choice for various operating environments. It also features built-in diagnostics and loopback functions for easy system testing and maintenance.

Conclusion

The Maxim Integrated DS34S108GN represents a blend of performance, efficiency, and reliability. It is an excellent choice for system designers looking to improve data transfer rates while maintaining signal integrity and reducing power consumption in their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess