EN
  • EN
  • DE

DS33M33N+

Part No DS33M33N+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 256CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Applications Data Transport
Interface SPI Serial
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Manufacturer Package 256-BGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Mounting Style SMD
Part Number Series DS33M33
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813879-DS33M33N+
Ultra Librarian 3D Model Ultra Librarian DS33M33N+ CAD Model

Description

Introducing the DS33M33N+ High-Speed Transceiver from Maxim Integrated

The DS33M33N+ is a cutting-edge high-speed transceiver module designed by Maxim Integrated, a leader in the development of innovative mixed-signal products. This remarkable device is specifically engineered to provide reliable serial communication with minimal power consumption, making it a perfect solution for a wide range of applications including telecommunication infrastructure, networking, and industrial systems.

Key Features of the DS33M33N+

  • High-Speed Operation: The DS33M33N+ boasts high-speed data transfer capabilities, supporting data rates that are essential for modern communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver operates with minimal power draw, contributing to the energy efficiency of the overall system.
  • Durability: Maxim Integrated's commitment to quality ensures that the DS33M33N+ is built to last, with robust construction that withstands the rigors of industrial environments.
  • Integration: The device integrates seamlessly into existing architectures, providing an easy upgrade path for system improvements.
  • Flexibility: With its versatile design, the DS33M33N+ can be used in a variety of configurations, offering designers the flexibility to meet specific system requirements.

Applications

The DS33M33N+ transceiver is ideally suited for applications that demand high-speed data transfer and reliability. It is commonly used in:

  • Data center networking equipment
  • Telecommunication switches and routers
  • Wireless base stations
  • Industrial control and automation systems

Maxim Integrated's DS33M33N+ is a testament to the company's dedication to developing high-performance integrated circuits that address the needs of rapidly evolving technology landscapes. By choosing the DS33M33N+, designers and engineers can ensure their products are equipped with a transceiver that delivers speed, efficiency, and reliability.

For detailed specifications, application notes, and further information, visit Maxim Integrated's official website or contact their support team. The DS33M33N+ is not just a component; it's a robust solution that drives the performance of your high-speed communication systems to new heights.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess