Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Number of Circuits 4
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 290mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-TECSBGA (13x13)
Win Source Part Number 133528-DS3254A3+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3254A3+ CAD Model

Description

Introducing the DS3254A3+ from Maxim Integrated

The DS3254A3+ is a cutting-edge telecom synchronization solution from Maxim Integrated, designed to meet the rigorous demands of today's complex telecommunications networks. This innovative device offers a highly integrated, feature-rich solution for network synchronization, ensuring reliable and consistent communication across various platforms.

Key Features and Benefits

  • Multi-Channel Support: The DS3254A3+ supports a multitude of channels, making it highly versatile for different network configurations and requirements.
  • High Precision: With its precise time and frequency control, the DS3254A3+ ensures synchronization accuracy across the network, which is crucial for maintaining the integrity of data transmission and reducing packet loss.
  • Low Jitter Performance: The device boasts low jitter generation, which is essential for maintaining the quality of service (QoS) in voice, video, and multimedia applications.
  • Robust Design: Designed with reliability in mind, the DS3254A3+ is built to withstand the challenges of harsh telecom environments, ensuring consistent performance and longevity.
  • Easy Integration: The compact form factor and comprehensive feature set make it easy to integrate into existing network infrastructure without extensive redesign or additional components.

Applications

The DS3254A3+ is ideal for a range of applications within the telecommunications sector, including:

  • Wireless Base Stations
  • Network Routers and Switches
  • Carrier Ethernet Equipment
  • SONET/SDH Equipment
  • Network Time Servers

Technical Specifications

The device offers a comprehensive set of technical specifications that cater to the needs of modern telecom systems:

  • Input Frequency Range: 8 kHz to 52 MHz
  • Output Frequency Range: 2 kHz to 77.76 MHz
  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 64-Pin TQFP

Maxim Integrated's DS3254A3+ represents a blend of performance, integration, and reliability, making it a top choice for network engineers looking to enhance the synchronization capabilities of their telecom systems. With its advanced features and robust design, the DS3254A3+ is set to become a mainstay in the field of telecommunications synchronization.

You May Also Be Interested in

Renesas Electronics America
xDSL Differential Line Driver | IC VDSL2 LINE DVR AMP 10HMSOP
Lowest to $3.5392
ECAD model for ISL1557IUEZ
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Broadcom Limited
24X10G + 4XGE MULTILAYER SWITCH / Telecom IC
Need more? Email Us
ECAD model for BCM56725B0KFSBG
Zarlink
32, 64 and 128 Channel CESoP Processors
Need more? Email Us
ECAD model for ZL50117
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Lowest to $111.3414
ECAD model for MT8961AE
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention