Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
DC Resistance (DCR) (Max) 280mOhm
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Size / Dimension 0.245" L x 0.365" W (6.22mm x 9.27mm)
Height (Max) 0.220" (5.60mm)
Package / Case Vertical, 8 Gull Wing
Ultra Librarian 3D Model Ultra Librarian H6031NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CMC
Need more? Email Us
ECAD model for T8018
Pulse
CMC 51UH 230MA 2LN 3.5KOHM SMD
Lowest to $0.2488
ECAD model for AWCU00453226510XG0
Pulse
CMC 470UH 2LN 800OHM SMD AECQ200
Need more? Email Us
ECAD model for TM8116NLT
Pulse
CMC 4LN TH
Need more? Email Us
ECAD model for PE-65554
Pulse
CMC 350MA 2LN 160OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00201212161M02
Pulse
CMC 640MA 2LN 270 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518271M00
Pulse
CMC 2.1A 2LN 1K OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00050524102XYE
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 4LN SMD
Need more? Email Us
ECAD model for H6505NL

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention