Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 350V
Id - Continuous Drain Current 86mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 25Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 125pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271685-TP2535N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP2535N3-G CAD Model

Description

The TP2535N3-G from Microchip Technology is a robust, high-performance power MOSFET transistor designed for a variety of applications. This N-channel enhancement-mode transistor is known for its efficiency and reliability, making it an ideal choice for engineers and designers looking to develop power management solutions for their electronic devices.

Key Features

  • High Current Capability: The TP2535N3-G is capable of handling continuous drain currents up to 110A, making it suitable for high-power applications.
  • Low RDS(on): With an on-resistance as low as 3.3 milliohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Thermal Performance: Thanks to its TO-220 package, the TP2535N3-G offers excellent thermal characteristics that help maintain stability and performance even under high temperature conditions.
  • Voltage Rating: This device can withstand drain-to-source voltages of up to 30V, providing a good margin for a variety of electronic designs.

Applications

The TP2535N3-G is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Inverters
  • Automotive Electronics
  • LED Lighting Systems

Quality and Reliability

Microchip Technology is committed to providing high-quality products that meet stringent industry standards. The TP2535N3-G is no exception, offering reliability and performance that engineers can trust. With features like its robust package design and high current capability, this MOSFET is engineered to last in the most demanding environments.

Environmental Compliance

The TP2535N3-G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances such as lead, mercury, and cadmium.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.4662
ECAD model for IRLMS2002TRPF
Vishay
REPETITIVE AVALANCHE AND dv/dt RATED HEXFET TRANSISTORS | MOSFET P-CH 50V 9.9A I-PAK
Lowest to $0.4350
ECAD model for IRFU9020
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW654BTM
Infineon Technologies
Need more? Email Us
ECAD model for IRLR7807ZCTRPBF
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Infineon Technologies
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-262 / HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.10Ω , ID=17A )
Need more? Email Us
ECAD model for IRL530NLPBF
Infineon Technologies
GENERATION V TECHNOLOGY
Lowest to $0.2121
ECAD model for IRLMS5703PBF
Vishay
Ease of Paralleling | MOSFET N-CH 500V 8A TO-262
Lowest to $2.7466
ECAD model for IRF840L
Infineon Technologies
MOSFET N-CH 100V 7.7A DPAK
Lowest to $2.6274
ECAD model for IRLR120TRPBF

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention