EN
  • EN
  • DE

DS31412

Part No DS31412
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 349BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Interface LIU
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 960mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 349-BGA Exposed Pad
Supplier Device Package 349-TE-PBGA-2 (27x27)
Base Product Number DS31412
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869561-DS31412
Ultra Librarian 3D Model Ultra Librarian DS31412 CAD Model

Description

The DS31412 from Maxim Integrated is a high-performance, quad-channel, T1/E1/J1 short-haul transceiver designed to meet the demanding needs of communication infrastructure. This advanced transceiver is tailored for applications such as wireless base stations, gateways, and backhaul equipment, where reliability and high data throughput are paramount.

Key Features

  • Multiple Channel Integration: The DS31412 integrates four complete T1/E1/J1 transceivers into a single chip, reducing board space and simplifying design.
  • Flexible Clocking Options: It supports a wide range of clocking options, including crystal, resonator, or external clock inputs, providing designers with versatility and precision in timing.
  • Robust Jitter Attenuation: The on-board jitter attenuator ensures signal integrity, reducing the effects of timing fluctuations and enhancing overall system performance.
  • Programmable Features: Programmable line build-out and receiver equalization settings allow for optimization of performance based on specific network requirements.

Technical Specifications

The DS31412 transceiver operates over a single 3.3V power supply and features a temperature range of -40°C to +85°C, making it suitable for harsh environments. The device supports both 1.544Mbps (T1) and 2.048Mbps (E1) data rates, ensuring compatibility with a variety of communication protocols. Its small 100-pin TQFP (Thin Quad Flat Pack) package allows for compact hardware designs without compromising on connectivity.

Applications

  • Wireless Base Stations
  • Gateways
  • Network Routers and Switches
  • Digital Loop Carrier Systems
  • Channel Service Units/Data Service Units (CSU/DSUs)

The DS31412 from Maxim Integrated is an essential component for modern communication systems requiring high-density, reliable data transmission. With its integrated design and advanced features, it stands out as a robust solution for T1/E1/J1 applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess