EN
  • EN
  • DE

MAX1631EAEI

Part No MAX1631EAEI
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829641-MAX1631EAEI
Ultra Librarian 3D Model Ultra Librarian MAX1631EAEI CAD Model

Description

The MAX1631EAEI is a high-performance, step-down controller from Maxim Integrated designed to provide efficient power management for a wide range of applications. This advanced controller is specifically engineered to convert higher voltage inputs to lower voltage outputs with exceptional efficiency and precision.

Key Features:

  • Wide Input Voltage Range: The MAX1631EAEI is capable of handling input voltages from 5V to 28V, making it versatile for various operating conditions and system requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 1.25V up to nearly the input voltage, providing flexibility for different circuit designs and power needs.
  • High Efficiency: This controller is designed for high efficiency, which is critical for reducing heat generation and improving system reliability and performance.
  • Multiple Output Configurations: The device supports both single and multiple output configurations, enabling it to power several loads simultaneously.
  • Synchronous Rectification: It features synchronous rectification for improved efficiency, especially at low output voltages.
  • Programmable Switching Frequency: The switching frequency of the MAX1631EAEI can be programmed up to 300kHz, allowing optimization for various inductor sizes and types.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating and potential damage.

Applications:

The MAX1631EAEI step-down controller is ideal for a range of applications, including but not limited to:

  • Portable Computers
  • Networking Systems
  • Telecommunications Equipment
  • Industrial Power Systems

Package and Availability:

The MAX1631EAEI is available in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The product's robust design and Maxim Integrated's commitment to quality make it a reliable choice for your power management needs.

Conclusion:

With its comprehensive features and versatility, the Maxim Integrated MAX1631EAEI step-down controller is an excellent solution for designers looking to optimize power efficiency and performance in their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess