EN
  • EN
  • DE

CD747HCT221E

Part No CD747HCT221E
Manufacturer Texas Instruments
Catalog Specialized ICs
Description 74HCT221E - DUAL MONOSTABLE MULT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342303-CD747HCT221E
Ultra Librarian 3D Model Ultra Librarian CD747HCT221E CAD Model

Description

Product Overview: Texas Instruments CD747HCT221E

The Texas Instruments CD747HCT221E is a high-performance CMOS Dual Monostable Multivibrator with advanced features designed to cater to a wide range of applications in the electronics industry. This integrated circuit is part of the HCT family, which means it combines the low power advantages of CMOS technology with the ability to interface with TTL logic levels.

The CD747HCT221E is characterized by its precision timing capabilities, making it an excellent choice for timing, pulse shaping, and signal processing applications. Each multivibrator within the device has two trigger inputs, A and B, and a clear input. The trigger inputs are highly versatile, allowing for both positive and negative edge triggering, which enhances the flexibility of the device in various circuit configurations.

One of the key features of the CD747HCT221E is its retriggerable function. This allows for the extension of the output pulse duration beyond the fixed timing period set by external components. The timing period can be controlled by connecting a resistor and a capacitor to the external timing components, Rx and Cx. The choice of these components dictates the pulse width, enabling customization for specific application needs.

The output of the CD747HCT221E is buffered, which provides high noise immunity and stable output. The outputs can drive up to 10 LSTTL loads, which showcases the device's robustness and compatibility with other logic families. Additionally, the CD747HCT221E operates over a broad voltage range, from 4.5V to 5.5V, ensuring reliable performance in various power supply conditions.

For design engineers and electronics enthusiasts, the CD747HCT221E is available in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it suitable for both through-hole and surface-mount technology (SMT) applications. The device is also characterized for operation from -55°C to 125°C, which guarantees functionality across extreme temperature ranges, suitable for industrial and automotive applications.

In summary, the Texas Instruments CD747HCT221E is a versatile and reliable component that offers precision timing solutions for complex electronic systems. Its compatibility with TTL levels and retriggerable feature make it an indispensable tool for designers looking to incorporate stable timing functions into their projects.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess