EN
  • EN
  • DE

DS28E02Q-W01+BT

Part No DS28E02Q-W01+BT
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description DS28E02Q-W01+BT Maxim
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056174-DS28E02Q-W01+BT
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E02Q-W01+BT CAD Model

Description

Maxim Integrated's DS28E02Q-W01+BT: Secure Authentication Chip

The DS28E02Q-W01+BT from Maxim Integrated is a robust, secure authentication chip designed to provide a seamless and secure way to manage access control and prevent counterfeiting. This advanced integrated circuit is built with a combination of nonvolatile memory and bidirectional challenge-and-response authentication security, making it an ideal solution for safeguarding sensitive data in various applications.

Key Features:

  • High-Security Authentication: The device utilizes a SHA-256 hash algorithm for secure challenge-and-response authentication, ensuring that only authorized devices and users can access the system.
  • Nonvolatile Memory: Equipped with 1Kb of EEPROM, the DS28E02Q-W01+BT allows for the secure storage of sensitive data, including cryptographic keys, which can be written and read with authenticated access.
  • Unique 64-Bit Serial Number: Each chip comes with a factory-programmed unique 64-bit registration number that can be used to track and authenticate individual devices.
  • Single Contact Interface: The device supports Maxim's 1-Wire® protocol, enabling communication and power through a single data line for simplified integration into existing systems.
  • Robust Construction: Packaged in a 6-pin TSOC, the DS28E02Q-W01+BT is designed to withstand harsh environments and is suitable for a wide range of industrial applications.

Applications:

  • Access control systems
  • Secure data storage and transmission
  • Anti-counterfeiting measures in supply chain management
  • Medical device authentication
  • Aftermarket product protection

Maxim Integrated's DS28E02Q-W01+BT is an essential component for any application requiring secure authentication and data protection. Its combination of high-security features and ease of integration makes it a preferred choice for designers looking to enhance the security of their systems without compromising on efficiency or reliability.

Ordering Information:

The DS28E02Q-W01+BT is available for order, and detailed specifications can be found on Maxim Integrated's official website or through authorized distributors. For additional support, Maxim Integrated offers comprehensive datasheets, application notes, and technical assistance to ensure seamless implementation into your design.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess