EN
  • EN
  • DE

DS28C36Q+T

Part No DS28C36Q+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Deepcover Secure Authenticator, Tdfn-6 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Type EEPROM
Number of Pins 6
RoHS Non-Compliant
Schedule B 8542320050
Win Source Part Number 982040-DS28C36Q+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28C36Q+T CAD Model

Description

Maxim Integrated DS28C36Q+T DeepCover Secure Authenticator

The DS28C36Q+T is a highly secure, low-power authenticator from Maxim Integrated that provides robust protection against unauthorized access and counterfeit products. This DeepCover® secure authenticator incorporates advanced cryptographic algorithms and a unique chip ID to ensure the integrity and security of both the device and the data it contains.

At the heart of the DS28C36Q+T is a FIPS/NIST compliant True Random Number Generator (TRNG), which is essential for creating secure cryptographic keys. The device also features a SHA-256 hash engine, which is instrumental in verifying data signatures and ensuring that the information has not been tampered with. The public/private key asymmetric ECDSA (Elliptic Curve Digital Signature Algorithm) is used for secure challenge and response authentication, providing a high level of security for applications such as IoT devices, medical sensors, and other sensitive electronic systems.

The DS28C36Q+T also includes a set of user-programmable EEPROM memory blocks. These blocks can be used to store secure data such as cryptographic keys, certificates, or device configuration settings. The EEPROM is write-protected to prevent unauthorized modifications, and a secure monotonic counter is provided to prevent replay attacks.

For ease of integration, the DS28C36Q+T operates over a wide voltage range and communicates via a standard I2C interface, making it compatible with a broad range of microcontrollers and systems. Its compact form factor is available in a 6-pin TDFN package, which is ideal for space-constrained applications.

Key features of the DS28C36Q+T include:

  • FIPS/NIST compliant True Random Number Generator (TRNG)
  • SHA-256 hash engine for secure data verification
  • ECDSA public/private key generation for secure challenge and response authentication
  • User-programmable and write-protected EEPROM
  • Secure monotonic counter
  • Wide operating voltage range
  • Standard I2C communication interface
  • Compact 6-pin TDFN package

This secure authenticator is an ideal choice for manufacturers looking to enhance the security of their products and protect their brand against counterfeiting and unauthorized use. With the DS28C36Q+T, Maxim Integrated continues its commitment to providing cutting-edge security solutions for a diverse array of applications.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4694 $51.4290
85+ $1.2057 $102.4845
130+ $1.1680 $151.8400
180+ $1.1304 $203.4720
230+ $1.0927 $251.3210
310+ $0.9796 $303.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess