EN
  • EN
  • DE

DS2784EVKIT+

Part No DS2784EVKIT+
Manufacturer Maxim Integrated
Catalog Unclassified
Description EVALUATION KIT FOR DS2784
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Series *
Package Box
Product Status Active
Base Product Number DS2784
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1056166-DS2784EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2784EVKIT+ CAD Model

Description

Maxim Integrated DS2784EVKIT+ Evaluation Kit

The DS2784EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to facilitate the testing and evaluation of the DS2784 stand-alone fuel gauge IC. This evaluation kit enables users to monitor parameters critical to battery management such as voltage, temperature, current, and accumulated charge and discharge data. The DS2784 fuel gauge IC is ideal for use in portable devices, where accurate fuel gauging is essential for optimizing battery life and ensuring reliability.

The evaluation kit includes a DS2784 evaluation board, which serves as the main platform for interfacing with the fuel gauge IC. The board is equipped with all necessary components to mimic a real-life application, providing a realistic environment for testing. The DS2784EVKIT+ also comes with a USB interface for easy connection to a PC, allowing for data monitoring and logging via the provided software.

With the accompanying evaluation software, users can read and write to the registers of the DS2784, enabling them to fully configure and customize the IC's settings to match their specific application requirements. The software's intuitive graphical user interface (GUI) simplifies the process of data analysis, making it easier to interpret the fuel gauge's performance and make informed decisions about battery management in the final product design.

Key features of the DS2784EVKIT+ include:

  • Direct connection to the DS2784 fuel gauge IC
  • USB interface for seamless PC connectivity
  • Intuitive evaluation software with a user-friendly GUI
  • Real-time monitoring of voltage, current, temperature, and charge data
  • Ability to log and analyze data for in-depth evaluation
  • Facilitates rapid prototyping and development

This evaluation kit is a must-have tool for developers working on battery-powered devices where accurate fuel gauging is critical. Whether it's for smartphones, tablets, or other portable electronics, the DS2784EVKIT+ provides a versatile platform for optimizing battery performance and extending device runtimes.

For more information on the DS2784EVKIT+ or to place an order, visit Maxim Integrated's official website or contact your local Maxim Integrated sales representative.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess