EN
  • EN
  • DE

STM32F072VBH6

Part No STM32F072VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-UFBGA (7x7)
Win Source Part Number 708354-STM32F072VBH6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F072VB
Introduction Date January 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F072VBH6 CAD Model

Description

The STM32F072VBH6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics. This microcontroller is part of the STM32F0 series, which is designed to offer a balance between performance, power consumption, and cost. The STM32F072VBH6 is particularly suitable for a wide range of applications, including industrial control systems, consumer electronics, home automation, and various sensor applications.

Key Features:

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 128 Kbytes of Flash memory and 16 Kbytes of SRAM, providing ample space for complex applications and software.
  • Communication Peripherals: Includes a comprehensive set of communication interfaces such as I2C, SPI, USART, USB 2.0, and CAN, enabling the microcontroller to connect with a variety of peripherals and other microcontrollers.
  • Analog Features: Embedded with several analog peripherals including 12-bit ADCs, DACs, and comparators, facilitating precise analog signal management.
  • Digital Peripherals: Features timers, general-purpose I/Os, and advanced-control PWM timers for a broad range of application requirements.
  • Debugging and Programming: Supports SWD and JTAG interfaces for full-speed in-system programming and in-circuit debugging.
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.0 to 3.6 V, making it suitable for battery-powered and portable applications.
  • Packages: Available in various packages, including LQFP100, which is suitable for PCBs with space constraints.

Applications:

The STM32F072VBH6 microcontroller is ideal for applications that require complex communication interfaces, real-time performance, and low-power operation. It is commonly used in:

  • Smart sensors and general-purpose embedded systems
  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Home automation and smart home devices
  • Consumer electronics and handheld devices

With its robust set of features and peripherals, the STM32F072VBH6 provides designers and engineers with a flexible and cost-effective solution for their embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7290 $61.4770
30+ $3.8803 $116.4090
47+ $3.7590 $176.6730
64+ $3.6377 $232.8128
83+ $3.5164 $291.8612
110+ $3.1527 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess