Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 109
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 132-UFBGA
Family Part Number STM32L151
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Win Source Part Number 1261410-STM32L151QCH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L151QCH6 CAD Model

Description

STM32L151QCH6 Microcontroller

The STM32L151QCH6 is a cutting-edge microcontroller from STMicroelectronics that is part of the STM32L ultra-low-power series. This product is designed to balance performance, power consumption, and feature integration, making it ideal for energy-sensitive applications within consumer, health, and industrial markets.

At the heart of the STM32L151QCH6 is an ARM Cortex-M3 processor which can run up to 32 MHz, providing a perfect solution for embedded applications requiring a combination of low power, high performance, and extended functionality. The microcontroller comes with 256 KB of Flash memory and 32 KB of RAM, ensuring ample space for complex applications and data storage.

This microcontroller boasts a rich set of peripherals that enhance its connectivity and control capabilities. It includes a 12-bit analog-to-digital converter (ADC) with up to 24 channels, allowing for precise measurement of analog signals. The presence of a digital-to-analog converter (DAC), comparators, and operational amplifiers expands its utility in analog tasks such as sensor interfacing and control systems.

The STM32L151QCH6 also features several communication interfaces, including I2C, SPI, USART, and USB, ensuring easy integration with other components and systems. It also supports a variety of timers, including general-purpose and advanced-control timers, which are essential for time-sensitive tasks.

Security and reliability are paramount in modern microcontrollers, and the STM32L151QCH6 addresses these concerns with a hardware-based AES 128-bit encryption as well as a true random number generator, which is invaluable for cryptographic operations. The device also includes a Memory Protection Unit (MPU) that enhances the safety of the system by preventing unauthorized access to memory.

STMicroelectronics has also included several power-saving modes in the STM32L151QCH6, such as Stop, Standby, and VBAT modes, allowing for significant power reduction and longer battery life in portable devices. With a wide range of operating temperatures and a flexible power supply range, this microcontroller is designed to operate in challenging environments.

Overall, the STM32L151QCH6 from STMicroelectronics is a feature-rich microcontroller that offers the perfect blend of low power consumption and high performance, suitable for a wide array of applications where efficiency and reliability are crucial.

You May Also Be Interested in

NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6341 $85.2682
4+ $34.9820 $139.9280
6+ $33.8887 $203.3322
8+ $32.7955 $262.3640
11+ $31.7024 $348.7264
14+ $28.4227 $397.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 493 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention