EN
  • EN
  • DE

M27C400-100B1

Part No M27C400-100B1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305212-M27C400-100B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C400-100B1 CAD Model

Description

STMicroelectronics M27C400-100B1 EPROM

The M27C400-100B1 is a high-speed 4 Megabit (4Mb) EPROM from the renowned semiconductor manufacturer, STMicroelectronics. This Electrically Programmable Read-Only Memory (EPROM) is a non-volatile storage solution that retains data without power, making it an ideal choice for applications requiring data or program storage after power-off.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: Simplifies power management in circuit design.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: Suitable for industrial applications with operating temperature ranging from -40°C to +125°C.
  • Package: The M27C400-100B1 comes in a 44-pin CERDIP (Ceramic Dual In-line Package) which provides robustness and reliability.

Performance and Reliability

With an access time of 100 ns, the M27C400-100B1 offers high-speed performance for time-critical applications. Moreover, the device is known for its reliability and longevity, with data retention guaranteed for a minimum of 10 years after programming. The EPROM also features a low power consumption design, which is critical for power-sensitive applications.

Programming and Erasure

The M27C400-100B1 is programmable by a range of industry-standard programmers. Erasure is achieved by exposing the chip to ultraviolet (UV) light, which clears the data, allowing the device to be reprogrammed. This feature provides flexibility for developers who may need to update firmware or make changes to the stored data.

Applications

The versatility of the M27C400-100B1 makes it suitable for a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

STMicroelectronics' commitment to quality ensures that the M27C400-100B1 EPROM meets the rigorous demands of modern electronic applications, providing a reliable and flexible solution for data storage needs.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess