EN
  • EN
  • DE

DS275S+T&R

Part No DS275S+T&R
Manufacturer Maxim Integrated
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description IC Txrx Line-pwr RS232 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Logic Function Receiver, Transceiver
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 5 mA
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1145637-DS275S+T&R
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS275S+T&R CAD Model

Description

The DS275S+T&R from Maxim Integrated is a robust and efficient line-powered RS-232 transceiver integrated circuit, ideal for applications where space and power are at a premium. This transceiver is designed to provide reliable RS-232 communication while minimizing the board space required, making it an excellent choice for compact systems such as portable devices, remote sensors, and other space-constrained applications.

Key Features

  • Low-Power Operation: The DS275S+T&R is engineered to operate with minimal power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Integrated Charge Pump: With an onboard charge pump, the device generates the necessary RS-232 voltage levels from a single 3.3V or 5V supply, eliminating the need for multiple power supplies.
  • Small Footprint: The compact SOT-23 package is designed to occupy minimal space on a printed circuit board, enabling designers to maximize the functionality of their systems within tight space constraints.
  • High Data Rate: Capable of supporting data rates up to 250kbps, the DS275S+T&R is suitable for high-speed serial communication.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection circuitry, safeguarding against damage from electrostatic discharge events.

Applications

The DS275S+T&R's combination of low power, small size, and high-speed data transfer makes it an excellent choice for a variety of applications, including:

  • Portable or handheld devices
  • Data acquisition systems
  • Industrial control and automation
  • Point-of-sale terminals
  • Remote sensors and telemetry units

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS275S+T&R is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. The tape and reel (T&R) packaging ensures that the product is suitable for automated assembly processes, further streamlining production and reducing manufacturing time.

You May Also Be Interested in

Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
Analog Devices Inc.
DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Lowest to $61.2858
Analog Devices Inc.
Dual Transmitter/Receiver RS-232/RS-485 38-Pin QFN EP Tube
Lowest to $28.6764
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS232 16-SSOP
Lowest to $3.1289
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess