Product Overview: LTM2882HY-3#PBF by Analog Devices Inc.
The LTM2882HY-3#PBF is a robust, high-performance isolated μModule (micromodule) transceiver from Analog Devices Inc., designed to provide reliable data communication with integrated power isolation. This advanced component is essential for applications requiring insulation to maintain signal integrity and protect against high common-mode voltages and ground loops.
Key Features
- Integrated Isolation: The LTM2882HY-3#PBF features 2500V<sub>RMS galvanic isolation for both data and power, ensuring safe operation even in harsh electrical environments.
- High-Speed Operation: With support for up to 20Mbps (NRZ), this transceiver is capable of handling high-speed data transmission with ease.
- Robust ESD Protection: It comes with an impressive ESD rating, providing a high level of protection for the device against electrostatic discharges.
- Power Supply Range: The device operates from a single 3.3V supply, simplifying power design requirements.
- Integrated DC/DC Converter: The built-in, isolated DC/DC converter simplifies the design by eliminating the need for an external isolated power supply.
Applications
The LTM2882HY-3#PBF is suitable for a variety of applications, particularly where isolation is critical, including:
- Industrial Field Buses
- Test Equipment
- Medical Equipment
- Electrically Noisy Environments
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTM2882HY-3#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in a wide range of operating conditions.
Product Specifications
Parameter
Value
Isolation Voltage
2500V<sub>RMS
Data Rate
Up to 20Mbps (NRZ)
Power Supply Voltage
3.3V
Operating Temperature Range
-40°C to +105°C
Package
Surface-Mount
With its combination of high-speed data transfer, integrated power isolation, and robust protection features, the LTM2882HY-3#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve system reliability and performance in isolated communication applications.