EN
  • EN
  • DE

BQ27510DRZTG4

Part No BQ27510DRZTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Direct Battery Connection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154257-BQ27510DRZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27510
Introduction Date January 30, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ27510DRZTG4 CAD Model

Description

Introducing the BQ27510DRZTG4 Battery Fuel Gauge IC from Texas Instruments

The BQ27510DRZTG4 is a cutting-edge battery fuel gauge integrated circuit designed by Texas Instruments to provide highly accurate power management solutions. This compact, single-cell Li-Ion battery fuel gauge is a vital component for portable applications, ensuring efficient energy management and prolonging battery life in devices such as smartphones, tablets, and other handheld electronics.

With the BQ27510DRZTG4, users can enjoy the benefits of the patented Impedance Track™ algorithm, which delivers a high level of accuracy in monitoring and predicting battery performance. This sophisticated technology allows the IC to provide a reliable gauge of the battery's remaining capacity, state-of-charge (SOC), and battery health, which is crucial for optimal device performance and user experience.

The device comes in a compact 12-pin SON package, making it an ideal solution for space-constrained applications. It supports a wide range of battery capacities and is designed to operate with single-cell Li-Ion or Li-Polymer batteries, providing a versatile solution for a variety of portable electronic devices.

Key features of the BQ27510DRZTG4 include:

  • Integrated support for the Impedance Track algorithm for accurate battery monitoring
  • Automatic capacity learning for improved accuracy over the life of the battery
  • Support for SHA-1/HMAC authentication to ensure battery pack and device integrity
  • Low quiescent current, which extends the standby time of portable devices
  • Configurable alert functions for voltage, temperature, SOC, and more

Implementing the BQ27510DRZTG4 in your portable device design will not only enhance the user experience by providing accurate battery information but also contribute to the device's safety and longevity. Texas Instruments' commitment to quality and innovation is evident in this sophisticated battery management solution, making it a top choice for designers looking to optimize their power management systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team. Equip your next project with the BQ27510DRZTG4 and experience the difference in precision battery fuel gauging.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9772 $54.8860
12+ $9.0070 $108.0840
18+ $8.7255 $157.0590
24+ $8.4440 $202.6560
31+ $8.1626 $253.0406
41+ $7.3182 $300.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess