EN
  • EN
  • DE

TRS232EIDRG4

Part No TRS232EIDRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package D
Data Rate 250 kbps
Lead Free Contains Lead
Logic Function Receiver
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1121082-TRS232EIDRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS232EIDRG4 CAD Model

Description

The TRS232EIDRG4 from Texas Instruments is a robust, dual-driver and dual-receiver RS-232 interface IC, designed to meet the stringent requirements of EIA/TIA-232-F and provide electrical interface between data terminal equipment and data communication equipment. This particular integrated circuit is an essential component for applications requiring reliable serial communication, and is often found in industrial, telecommunications, and consumer products.

Key Features

  • Supply Voltage Range: Operates from a single 3V to 5.5V power supply, making it versatile for various system power levels.
  • Electrostatic Discharge (ESD) Protection: Features ESD protection exceeding 15kV on the human body model (HBM), ensuring robust performance in harsh electrical environments.
  • Data Rate: Supports data rates up to 250 kbit/s, enabling efficient communication for a wide range of applications.
  • Low Power Consumption: The device offers a low-power shutdown mode that reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • Receiver Hysteresis: Equipped with built-in receiver hysteresis for noise rejection, ensuring data integrity under noisy operating conditions.

Applications

The TRS232EIDRG4 is suitable for a multitude of applications, including:

  • Point-of-sale terminals
  • GPS receivers
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems

Package and Quality

The device is available in a SOIC-16 package, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and the TRS232EIDRG4 is no exception, meeting high standards for reliability and performance.

For engineers and designers looking for a dependable RS-232 interface solution, the TRS232EIDRG4 offers a perfect balance of features, efficiency, and reliability, backed by Texas Instruments' industry-leading expertise.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
Maxim Integrated
MAX13236 Series 250 kbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-16
Lowest to $5.0893
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess