EN
  • EN
  • DE

DS2711ZB+

Part No DS2711ZB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LOOSE-CELL NIMH CHRGR 16SOIC / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number DS2711
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 989364-DS2711ZB+
Ultra Librarian 3D Model Ultra Librarian DS2711ZB+ CAD Model

Description

The DS2711ZB+ from Maxim Integrated is a high-efficiency, standalone charger specifically designed for charging 1 to 4 AA or AAA Nickel-Metal Hydride (NiMH) batteries. This versatile and intelligent charging solution is engineered to provide a reliable and safe charging process for your high-capacity rechargeable batteries.

Key Features

  • Flexible Charging: The DS2711ZB+ can charge 1 to 4 AA or AAA NiMH batteries in any combination, making it an adaptable charger for various power needs.
  • Independent Charging Channels: Each battery is charged independently, ensuring that each cell reaches its maximum charge regardless of the others' discharge states.
  • Temperature Monitoring: With built-in temperature sensing, the DS2711ZB+ prevents overheating, enhancing the safety and lifespan of your batteries.
  • Charge Termination: The charger utilizes both negative delta V (-ΔV) and temperature rate of change (dT/dt) methods to determine when a battery is fully charged, reducing the risk of overcharging.
  • Fast Charging: Designed to charge batteries quickly and efficiently, the DS2711ZB+ can replenish your batteries in a short period, ensuring they are ready when you need them.
  • LED Status Indicators: Each charging channel has its own LED indicator, providing immediate and clear feedback on the charging status of each battery.

Applications

The DS2711ZB+ is ideal for a wide range of applications where portable power is required. Its compact size and efficient charging capabilities make it suitable for consumer electronics, portable medical devices, handheld instruments, and any other device that relies on AA or AAA NiMH batteries.

Technical Specifications

The charger operates within a supply voltage range of 2.5V to 6.5V, making it versatile for use with various power sources. The charging current is programmable, allowing users to optimize the charge rate for different battery capacities. Additionally, the DS2711ZB+ is available in a compact, 16-pin QSOP package, which takes up minimal space in your design.

With its advanced features and Maxim Integrated's reputation for quality, the DS2711ZB+ is an excellent choice for anyone looking for a reliable and user-friendly NiMH battery charging solution.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess