EN
  • EN
  • DE

MAX712ESE+T

Part No MAX712ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR NICD/NIMH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003203-MAX712ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX712ESE+T CAD Model

Description

Maxim Integrated MAX712ESE+T NiCd/NiMH Battery Fast-Charge Controller

The Maxim Integrated MAX712ESE+T is a sophisticated integrated circuit designed to manage the fast charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. This efficient charge controller comes in a small 16-pin SOIC package, making it ideal for compact, portable applications where space is at a premium.

With its advanced features, the MAX712ESE+T ensures a rapid, safe, and complete charge for your batteries. It is capable of charging a single cell or a series of cells up to the desired voltage level, while carefully monitoring the charge to prevent overcharging and extend battery life. The controller supports fast charge rates up to 2C, meaning it can charge a battery at twice its capacity rating, which is particularly useful for high-demand applications requiring quick turnaround times.

One of the standout features of the MAX712ESE+T is its ability to switch between charging modes automatically. The device uses a combination of voltage, temperature, and time-based algorithms to determine the most efficient charging method. It starts with a preconditioning charge for deeply discharged cells, then transitions to a constant-current fast charge mode, and finally switches to a trickle charge mode to maintain the battery at full capacity without overcharging.

The MAX712ESE+T also includes a temperature sensor input, which works in tandem with an external thermistor to monitor the battery temperature. This feature is crucial in preventing thermal runaway, ensuring that the charging process is both fast and safe. Additionally, the charge controller offers a top-off charge option to maximize the energy capacity of the battery before it is used.

For enhanced flexibility, the MAX712ESE+T provides a selectable charge termination method. Users can choose between a timed charge termination or a peak voltage detection method, which stops the charge cycle when the battery reaches its peak voltage. This ensures compatibility with a wide range of battery sizes and chemistries.

Overall, the Maxim Integrated MAX712ESE+T is a reliable and versatile solution for anyone looking to implement an efficient battery charging system in their electronic devices. Its comprehensive set of features guarantees that your batteries are charged quickly, safely, and effectively, maintaining their longevity and performance.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess