Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Telecom, Line Interface Units (LIUs)
Utilized IC / Part DS26334
Supplied Contents Board(s), Cable(s), Power Supply
Win Source Part Number 773254-DS26334DK
Popularity Medium
Supply and Demand Status Limited
Family Name DS26334DK
Introduction Date December 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26334DK CAD Model

Description

The DS26334DK from Maxim Integrated is a comprehensive evaluation kit that serves as an essential tool for designers and engineers looking to thoroughly assess the capabilities of the DS26334 Line Interface Unit (LIU). The DS26334 is a highly integrated device designed to interface between T1, E1, J1, or E3 framers and physical media. This evaluation kit is an excellent way to prototype, test, and validate the DS26334 for use in telecommunications, networking, and data transmission applications.

Key Features:

  • Full-Featured Evaluation: The DS26334DK includes everything necessary to evaluate the full range of features offered by the DS26334 LIU. It provides a user-friendly interface to configure and monitor the performance of the device in various operating conditions.
  • Flexible Connectivity: With support for multiple communication standards, including T1, E1, J1, and E3, the DS26334DK allows for a versatile evaluation experience, making it suitable for a wide range of international applications.
  • Easy-to-Use Software: The kit is accompanied by a software suite that simplifies the process of configuring the DS26334, running diagnostics, and analyzing performance metrics. This software is designed to be intuitive and requires minimal setup time.
  • Detailed Documentation: Maxim Integrated provides comprehensive documentation with the evaluation kit, including datasheets, application notes, and user guides to ensure a smooth evaluation process.

Applications:

The DS26334DK is ideal for evaluating the DS26334 for use in various applications, such as:

  • Telecommunications Equipment
  • Wireless Base Stations
  • Network Routers and Switches
  • Test Equipment
  • Carrier-Scale VoIP Systems

Package Contents:

The evaluation kit includes the DS26334 evaluation board, necessary cables for connectivity, power supply, and the software CD required for device configuration and analysis. The comprehensive nature of this kit ensures that users can swiftly move from unboxing to evaluation, streamlining the development process for systems utilizing the DS26334 LIU.

You May Also Be Interested in

Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Exar Corporation
BOARD EVALUATION FOR SP337EBEY / Evaluation Board For 3.3V To 5V RS-232/RS-485/RS-422 Multi Protocol Transceiver
Need more? Email Us
ECAD model for SP337EBEY-0A-EB
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention