Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Package Tray
Product Status Active
Function Serializer
Data Rate 3Gbps
Input Type CMOS/TTL
Output Type V-by-One®HS
Number of Inputs 35
Number of Outputs 1
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 684279-THCV219
Ultra Librarian 3D Model Ultra Librarian THCV219 CAD Model

Description

The 684279-THCV219 is a serializer integrated circuit designed for interface applications. It belongs to the category of Integrated Circuits (ICs) and is part of the THine Electronics, Inc. product line.

  • Package: Tray package, with a standard package containing 2,600 pieces.
  • Inputs: 35 inputs
  • Output: 1 output
  • Data Rate: 3Gbps
  • Function: Serialize data.
  • Input Type: CMOS/TTL
  • Voltage Supply Range: 2.3V to 3.6V
  • Mounting Type: Surface mount
  • Package/Case: 64-VFQFN Exposed Pad.
  • Supplier Device Package: 64-QFN (9x9).
  • Temperature Range: -40°C to 85°C.
  • ECCN: EAR99.
  • Fake Products Threat: 42%
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.90.0000.
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB
Maxim Integrated
IC DESERIALIZ GMSL 3.12GBPS 56TQ
Lowest to $61.1520
ECAD model for MAX9275GTN+
National Semiconductor (TI)
3G, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
Lowest to $25.4140
ECAD model for LMH0071SQE
Texas Instruments
5 - 85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
Lowest to $27.5081
ECAD model for DS90UB926QSQE
ON Semiconductor
LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Need more? Email Us
ECAD model for FIN1215MTD
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
ECAD model for MAX9238EUM+
Texas Instruments
LM2512A Mobile Pixel Link (MPL-1), 24 Bit RGB Display Interface Serializer with Optional Dithering and Look Up Table
Need more? Email Us
ECAD model for LM2512ASM
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Need more? Email Us
ECAD model for DS99R103TVSX/NOPB
Texas Instruments
LVDS SERDES TRANSMITTER | IC LVDS SERDES TX 48-TSSOP
Lowest to $10.5095
ECAD model for SN65LVDS95DGGR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5301 $67.7709
21+ $6.1795 $129.7695
33+ $5.9855 $197.5215
45+ $5.7928 $260.6760
58+ $5.6000 $324.8000
78+ $5.0205 $391.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention