EN
  • EN
  • DE

DS26303L-75+

Part No DS26303L-75+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU E1/T1/J1 3.3V 144-ELQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 8
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 250mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-LQFP-EP (20x20)
Win Source Part Number 773249-DS26303L-75+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS26303
Introduction Date July 22, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS26303L-75+ CAD Model

Description

The DS26303L-75+ is a high-performance, feature-rich Line Interface Unit (LIU) designed and manufactured by Maxim Integrated. This component is specifically engineered to provide superior interface solutions for short-haul and long-haul T1/E1/J1 applications. Its versatility and reliability make it an ideal choice for telecommunications equipment, including routers, switches, and base station infrastructure.

Key Features

  • Multi-Standard Support: The DS26303L-75+ supports T1, E1, and J1 standards, allowing for easy integration into various systems without the need for multiple different line interface units.
  • Integrated Jitter Attenuator: This LIU comes with a built-in jitter attenuator that significantly reduces signal distortion, ensuring clear and reliable communication over the network.
  • Flexible Configuration: It offers various modes of operation, including single rail, dual rail, and crystal-less configurations, providing designers with the flexibility to choose the best setup for their specific application.
  • High-Temperature Operation: With an operating temperature range of -40°C to +85°C, the DS26303L-75+ is suitable for use in harsh environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this LIU maintains low power consumption, which is crucial for reducing operational costs and heat dissipation in dense networking equipment.

Applications

The DS26303L-75+ is widely used across various telecommunications applications due to its robustness and adaptability. These applications include:

  • Wireless base stations
  • PBX systems
  • Network interface units
  • Channel banks
  • Test equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS26303L-75+ is no exception. This product is built to meet stringent industry standards, ensuring long-term reliability and performance in critical communication systems. With its comprehensive feature set and Maxim Integrated's reputation for excellence, the DS26303L-75+ is a top choice for designers looking to create robust T1/E1/J1 interfaces.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess