The IRGIB15B60KD1PBF is a 600V Insulated Gate Bipolar Transistor (IGBT) from International Rectifier, designed for high-voltage, high-current switching applications. This device features a low VCE(on) to minimize conduction losses and a fast switching speed to reduce switching losses. The co-packaged diode provides improved performance in inductive load applications. The device is designed for applications requiring efficient and reliable switching.
Applications:
- Motor Drives
- Uninterruptible Power Supplies (UPS)
- Welding Machines
- Induction Heating
- Power Factor Correction (PFC)
Features:
- 600V Blocking Voltage
- Low VCE(on) for reduced conduction losses
- Fast Switching Speed
- Co-Packaged Diode for improved performance in inductive loads
- Short Circuit Rated
- TO-220 Package
- RoHS Compliant
Benefits:
- Efficient Power Switching
- Reduced Power Losses and Heat Generation
- Improved System Reliability
- Simplified Design
- Environmentally Friendly
Additional Details:
The IRGIB15B60KD1PBF has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) of up to 17A. The typical VCE(on) is 1.7V at IC = 15A and VGE = 15V. It is available in a TO-220 package. The integrated diode provides fast recovery characteristics. The device is designed for high-voltage, high-current switching applications where efficiency and reliability are critical.