EN
  • EN
  • DE

DS2506S

Part No DS2506S
Manufacturer Maxim Integrated
Catalog Memory
Description IC EPROM 64KBIT 1-WIRE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 64Kbit
Memory Organization 64K x 1
Memory Interface 1-Wire®
Access Time 2 µs
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS2506
Standard Package 88 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 586467-DS2506S
Ultra Librarian 3D Model Ultra Librarian DS2506S CAD Model

Description

The DS2506S by Maxim Integrated is an innovative addition to the world of nonvolatile memory solutions. This device combines 16kb of nonvolatile memory with the versatility of a programmable input/output (PIO) pin, allowing for a wide range of applications in various industries. Its robust design ensures data integrity and security, making it an ideal choice for systems that require reliable storage with the added functionality of a control or status point.

Key Features

  • Memory Capacity: The DS2506S comes with 16kb of nonvolatile memory, providing ample space for data storage that retains its content even when power is removed.
  • Programmable I/O: The integrated PIO pin can be used for various purposes, such as controlling external devices or signaling system statuses, adding flexibility to its use cases.
  • 1-Wire Interface: Utilizing Maxim’s 1-Wire protocol, the DS2506S allows for bidirectional communication on a single data line plus ground, simplifying system design and reducing interface costs.
  • Durability: Designed to withstand harsh environments, the DS2506S operates reliably over a wide temperature range, making it suitable for industrial applications.
  • Security: The device features a unique factory-lasered registration number, ensuring absolute traceability and protection against counterfeit.

Applications

The DS2506S is versatile in application, suited for use in areas such as:

  • Embedded systems that require a modest amount of nonvolatile storage
  • Device configuration and calibration data storage
  • Industrial control systems where reliable memory and a control/status point are necessary
  • Systems requiring secure identification and authentication of devices or components

Technical Specifications

Parameter Value Memory Size 16kb Operating Voltage 2.8V to 6.0V Operating Temperature -40°C to +85°C Interface Type 1-Wire Package/Case TO-92

With its combination of nonvolatile memory and programmable I/O within a single package, the DS2506S stands out as a compact and reliable solution for data storage and device control. Maxim Integrated continues to push the boundaries of technology, and the DS2506S is a testament to their commitment to quality and innovation.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess