EN
  • EN
  • DE

DS2502AR1-C50+T

Part No DS2502AR1-C50+T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-23
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752955-DS2502AR1-C50+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2502AR1-C50+T CAD Model

Description

Maxim Integrated DS2502AR1-C50+T Nonvolatile Memory

The DS2502AR1-C50+T from Maxim Integrated is a high-quality, reliable nonvolatile memory chip that offers a unique combination of durability, data integrity, and ease-of-use for a variety of applications. This device is part of the renowned 1-Wire® family and provides a cost-effective solution for storing and retrieving vital information in systems where low pin count and minimal space are critical considerations.

Key Features

  • 1-Wire Interface: The DS2502AR1-C50+T utilizes the 1-Wire protocol, which allows communication through a single data line plus ground for simplified connectivity, perfect for environments where the number of wires needs to be minimized.
  • 1024-bit EPROM: This chip offers 1Kb of Electrically Programmable Read-Only Memory (EPROM), which is ideal for storing calibration constants, board identification, product revision status, and user preference settings.
  • Unique Factory-Programmed ID: Each device has a unique 48-bit serial number, which is factory-programmed into the chip. This feature provides an excellent means for absolute traceability, anti-counterfeiting, and network node identification.
  • Durable: The DS2502AR1-C50+T is designed to withstand harsh environments and is known for its high reliability, making it suitable for use in industrial and automotive applications.
  • Wide Operating Range: The device operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it versatile for various operating conditions.

Applications

Maxim Integrated's DS2502AR1-C50+T is adept for use in a multitude of applications where secure data storage is paramount. It is commonly employed in:

  • Asset tracking systems
  • Product authentication
  • Electronic calibration data storage
  • Aftermarket management of consumables and accessories

Overall, the DS2502AR1-C50+T is a robust and secure solution for any system designer looking to incorporate reliable nonvolatile memory into their designs without compromising on space or connectivity. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it an excellent choice for a wide range of memory storage applications.

You May Also Be Interested in

Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2338 $67.0140
65+ $1.8330 $119.1450
100+ $1.7764 $177.6400
135+ $1.7186 $232.0110
175+ $1.6609 $290.6575
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess