EN
  • EN
  • DE

MAX942ESA+T

Part No MAX942ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5.5V
Current - Input Bias (Max) 0.15μA @ 5.5V
Current - Quiescent (Max) 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022289-MAX942ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX942
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX942ESA+T CAD Model

Description

Product Overview: MAX942ESA+T

The MAX942ESA+T is a high-performance, low-power, dual comparator produced by Maxim Integrated, designed to offer precise voltage monitoring and signal differentiation in a broad range of electronic applications. This component is particularly suited for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Wide Operating Voltage Range: The MAX942ESA+T can function effectively across a wide voltage range from 2.5V to 5.5V, making it versatile for use in various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 40µA per comparator, this device is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • High-Speed Operation: The comparator is capable of fast response times, boasting a propagation delay of just 80ns, which is essential for applications requiring rapid signal processing.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and avoids oscillations, ensuring stable operation even in noisy environments.
  • Precision Comparison: The MAX942ESA+T offers excellent accuracy for detecting voltage levels, which is critical in precision monitoring tasks.

Applications

The versatile nature of the MAX942ESA+T makes it suitable for a wide array of applications, including:

  • Battery-Powered Devices
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Multivibrators

Product Specifications

The MAX942ESA+T comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX942ESA+T is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it meets the requirements of even the most demanding applications.

For engineers and designers looking for a reliable, high-speed comparator that conserves power without compromising on performance, the MAX942ESA+T from Maxim Integrated is an excellent choice.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1547 $50.4752
39+ $2.5885 $100.9515
60+ $2.5076 $150.4560
83+ $2.4267 $201.4161
107+ $2.3458 $251.0006
143+ $2.1032 $300.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess