EN
  • EN
  • DE

DS2482X-100+T

Part No DS2482X-100+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin WLP T/R / IC MASTER I2C-1WIRE 1CH 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 9-WLP
Win Source Part Number 014760-DS2482X-100+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2482
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS2482X-100+T CAD Model

Description

Maxim Integrated DS2482X-100+T I²C to 1-Wire® Bridge Device

The DS2482X-100+T from Maxim Integrated is a sophisticated I²C to 1-Wire bridge chip that provides an efficient communication interface between a standard I²C bus and any 1-Wire slave device. This compact and reliable component is designed to serve a wide range of applications that require seamless integration between I²C-enabled microcontrollers and 1-Wire devices such as temperature sensors, serial number chips, or other specialty components that utilize the unique 1-Wire protocol.

Implementing the DS2482X-100+T in your design simplifies the 1-Wire setup by handling all the timing-critical and protocol-specific functions, thus freeing up valuable resources on the host microcontroller. The device supports a high-speed I²C interface with a maximum data rate of 400 kbps, allowing for rapid communication with the connected 1-Wire devices.

One of the standout features of the DS2482X-100+T is its built-in 1-Wire master with dedicated hardware to perform the 1-Wire bus protocol, which includes a programmable 1-Wire timing generator to accommodate various 1-Wire slave devices. This level of integration ensures a robust and reliable 1-Wire communication link, which is especially crucial in complex or noise-sensitive applications.

The device is available in a small SMT package, the 6-pin TSOC, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C makes it ideal for industrial and commercial environments where temperature extremes may be encountered.

Maxim Integrated's DS2482X-100+T also features a strong 1-Wire pullup to support power delivery to 1-Wire devices with higher current demands. Additionally, it has an adjustable 1-Wire slew rate control to optimize signal integrity and communication speed, depending on the specific requirements of the application.

Overall, the DS2482X-100+T is an indispensable component for designers looking to bridge the gap between I²C and 1-Wire protocols, providing a simple and efficient solution for multi-device networks where communication with 1-Wire devices is essential.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
Lowest to $10.0855
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1288 $53.6744
30+ $3.3878 $101.6340
46+ $3.2819 $150.9674
63+ $3.1760 $200.0880
82+ $3.0702 $251.7564
109+ $2.7526 $300.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,130 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess