EN
  • EN
  • DE

DRV401AIRGWRG4

Part No DRV401AIRGWRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Operating Supply Current 6.8mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VQFN Exposed Pad
Manufacturer Package 20-VQFN (5x5)
Win Source Part Number 1168560-DRV401AIRGWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV401
Introduction Date May 09, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV401AIRGWRG4 CAD Model

Description

The DRV401AIRGWRG4 is a sophisticated sensor signal conditioning integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This high-performance product is specifically designed to work with magnetic sensors, such as Hall effect sensors, and is ideal for various industrial and automotive applications that require precise signal amplification and filtering.

Key Features

  • Integrated Signal Conditioning: The DRV401AIRGWRG4 includes a programmable gain amplifier (PGA) and a filter circuit to enhance the quality of the sensor's signal before it is processed by a microcontroller or an analog-to-digital converter.
  • Flexible Interface: It supports both analog and digital output interfaces, making it compatible with a wide range of microcontrollers and digital systems.
  • Programmable Digital Output: The device offers a programmable digital output with PWM (Pulse Width Modulation) which can be easily interfaced with digital input systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Robust Design: The DRV401AIRGWRG4 is designed to withstand automotive and industrial voltage and temperature conditions, ensuring reliable performance and longevity.

Applications

The versatility of the DRV401AIRGWRG4 makes it an excellent choice for a variety of applications, including:

  • Position and speed sensing in industrial motors
  • Automotive position sensing
  • Current sensing applications
  • Robotics and automation systems

Technical Specifications

  • Supply Voltage Range: The IC supports a wide supply voltage range, accommodating various system power requirements.
  • Package: It is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.
  • Quality and Reliability: As with all Texas Instruments products, the DRV401AIRGWRG4 is manufactured to high-quality standards, ensuring reliable operation in critical systems.

In summary, the DRV401AIRGWRG4 from Texas Instruments is a highly adaptable signal conditioning solution that offers precision, robustness, and ease of use for designers working with magnetic sensor systems in demanding environments.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0184 $50.9200
105+ $0.9540 $100.1700
165+ $0.9218 $152.0970
235+ $0.8573 $201.4655
305+ $0.8251 $251.6555
380+ $0.7929 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess