EN
  • EN
  • DE

DS2438Z+T&R

Part No DS2438Z+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion/NiCD/NiMH 8-Pin SOIC N T/R / IC MONITOR SMART BATTERY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Smart Batteries
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 133002-DS2438Z+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2438
Introduction Date March 13, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS2438Z+T&R CAD Model

Description

The DS2438Z+T&R from Maxim Integrated is a highly sophisticated smart battery monitor that is part of the company's renowned lineup of power management integrated circuits. This compact and versatile chip is designed to provide accurate and reliable monitoring for smart battery packs, ensuring optimal performance and longevity.

Key Features

  • Multi-functional Monitoring: The DS2438Z+T&R is capable of monitoring various parameters such as voltage, temperature, and current. Its integrated A/D converter facilitates precise measurements for critical battery parameters.
  • Temperature Measurement: With an in-built direct-to-digital temperature sensor, the device can monitor the battery temperature, which is crucial for maintaining battery health and safety.
  • Current Accumulator: The current accumulator feature allows for the tracking of battery discharge and charge events, providing valuable data for assessing battery usage and remaining capacity.
  • High Accuracy: Maxim Integrated's technology ensures high accuracy in measurements, which is essential for reliable battery management systems.
  • Low Power Consumption: Designed for efficiency, the DS2438Z+T&R has a low power consumption profile, making it suitable for portable applications where power conservation is critical.

Applications

The DS2438Z+T&R is ideal for use in a variety of applications that require precise battery monitoring, including:

  • Portable consumer electronics
  • Handheld devices
  • Uninterruptible power supplies (UPS)
  • Smart battery packs
  • Electric vehicles

Product Packaging and Availability

This device is available in a surface-mount package and is shipped in tape and reel form, indicated by the +T&R suffix, which is suitable for automated manufacturing processes. The DS2438Z+T&R is designed for seamless integration into various electronic systems, providing a reliable solution for battery monitoring challenges.

Maxim Integrated's commitment to quality and innovation is evident in the DS2438Z+T&R smart battery monitor, making it a top choice for designers and engineers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4098 $52.9176
28+ $3.6183 $101.3124
43+ $3.5052 $150.7236
59+ $3.3921 $200.1339
77+ $3.2791 $252.4907
103+ $2.9399 $302.8097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess