EN
  • EN
  • DE

DS28E38Q+U

Part No DS28E38Q+U
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Strip
Product Status Active
Programmable Not Verified
Type Authentication Chip
Applications Authentication, Security
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28E38
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 917434-DS28E38Q+U
Ultra Librarian 3D Model Ultra Librarian DS28E38Q+U CAD Model

Description

Maxim Integrated DS28E38Q+U: DeepCover Secure Authenticator

The Maxim Integrated DS28E38Q+U is a highly secure, low-power cryptographic solution from Maxim Integrated's DeepCover® lineup designed to provide robust protection against invasive and non-invasive attacks. It is an ideal choice for safeguarding sensitive data in applications such as medical devices, IoT nodes, and secure peripheral authentication.

This advanced secure authenticator integrates Maxim's patented ChipDNA™ physically unclonable function (PUF) technology, which leverages the naturally occurring random analog characteristics of semiconductor devices to provide a unique identity for each chip. The DS28E38Q+U uses this PUF as a high-quality cryptographic key that does not exist in a static state in the device, thereby providing a strong defense against attempts to clone, reverse-engineer, or tamper with the device.

The device features an asymmetric (ECC-P256) hardware engine that not only accelerates cryptographic operations but also ensures a high level of security by supporting Elliptic Curve Digital Signature Algorithm (ECDSA) for secure challenge-response authentication. It also offers an optional user-programmable secure EEPROM for storing application data or cryptographic keys, further enhancing its versatility in secure applications.

Operating over the single-contact 1-Wire® interface, the DS28E38Q+U allows for simple integration into designs with minimal pin requirements. This interface also provides a secure channel for data communication, ensuring that the device can be used in systems where data integrity and security are paramount.

The DS28E38Q+U is equipped with robust countermeasures against fault injection and high-security standards, including FIPS/NIST-compliant true random number generation for secure key generation and challenge-response operations. It is available in a compact, 6-pin TDFN package that is suitable for PCBs where space is at a premium.

By incorporating the Maxim Integrated DS28E38Q+U into your design, you can achieve a high level of security assurance, making it an excellent choice for designers looking to protect their systems from sophisticated physical and logical attacks in today's increasingly connected world.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess