EN
  • EN
  • DE

MAX2101BCMQ

Part No MAX2101BCMQ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DIGITIZER 100MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Digitizer
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881326-MAX2101BCMQ
Ultra Librarian 3D Model Ultra Librarian MAX2101BCMQ CAD Model

Description

The MAX2101BCMQ is a state-of-the-art tuner integrated circuit (IC) developed by Maxim Integrated, designed to deliver exceptional performance for a variety of radio frequency (RF) applications. This versatile component is ideal for use in high-end consumer electronics, automotive infotainment systems, and professional communication equipment.

Key Features

  • Wide Frequency Range: The MAX2101BCMQ operates over a broad frequency spectrum, making it suitable for different global standards and bands.
  • High Integration: It integrates an RF-to-baseband downconversion mixer, a variable gain amplifier (VGA), and a local oscillator (LO) generator, reducing the need for external components.
  • Low Noise Figure: Engineered to minimize noise, it ensures high-quality signal reception and improved data integrity.
  • Excellent Linearity: The device exhibits outstanding linearity, which is crucial for maintaining signal fidelity in the presence of strong interferers.
  • Programmable: With I²C compatibility, the MAX2101BCMQ allows for flexible programming and control, enabling it to be tailored to specific application requirements.

Applications

  • Satellite radio receivers
  • Professional communication systems
  • Automotive infotainment
  • High-definition television (HDTV) tuners
  • Other RF-based consumer electronics

Technical Specifications

The MAX2101BCMQ is packaged in a compact QFN package, which is highly conducive to space-constrained applications. It operates over a temperature range suitable for most consumer and industrial environments. The IC also features a low-power mode for energy-sensitive applications, ensuring efficient power management without sacrificing performance.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Maxim Integrated website or contact their technical support team. Maxim Integrated is committed to providing robust and reliable solutions, and the MAX2101BCMQ is a testament to their dedication to quality and innovation in the field of RF technology.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess