EN
  • EN
  • DE

DS21Q354B+

Part No DS21Q354B+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX QUAD E1 3.3V 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Win Source Part Number 138546-DS21Q354B+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q354B+ CAD Model

Description

Introducing the DS21Q354B+ from Maxim Integrated

Maxim Integrated's DS21Q354B+ is a cutting-edge, high-performance chip that is designed to cater to the demanding requirements of modern communication systems. This product is a testament to Maxim's commitment to providing innovative solutions that integrate advanced features into a compact and efficient design.

Key Features

  • High-Speed Operation: The DS21Q354B+ is built for speed, ensuring rapid data transmission and processing, which is critical for high-bandwidth applications.
  • Low Power Consumption: Despite its high performance, this device is engineered to consume minimal power, making it ideal for energy-sensitive projects.
  • Robust Reliability: Maxim Integrated is known for its reliable products, and the DS21Q354B+ is no exception. It is designed to maintain performance over a wide range of environmental conditions.
  • Compact Form Factor: The small footprint of the DS21Q354B+ makes it suitable for space-constrained applications without compromising on functionality.

Applications

The DS21Q354B+ is versatile and can be used in various applications, including:

  • Telecommunications systems
  • High-speed data acquisition systems
  • Networking equipment
  • Industrial control systems

Technical Specifications

With a focus on technical excellence, the DS21Q354B+ offers specifications that meet the needs of the most demanding systems:

  • Digital signal processing capabilities
  • Interface options for easy integration with other systems
  • Support for multiple communication protocols
  • Extended temperature range for operation in harsh environments

Quality and Support

Maxim Integrated ensures that every DS21Q354B+ chip is manufactured to the highest quality standards. Customers can also expect exceptional support from Maxim's technical team, who are on hand to assist with integration, troubleshooting, and optimization of the product in its application environment.

Whether you are designing a state-of-the-art communication system or upgrading an existing setup, the DS21Q354B+ from Maxim Integrated offers the performance, efficiency, and reliability that modern technology demands.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.4111 $115.4111
2+ $111.6873 $223.3746
3+ $107.9648 $323.8944
4+ $96.7959 $387.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess