EN
  • EN
  • DE

DS21Q352B

Part No DS21Q352B
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-BGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Transceiver
Interface T1
Number of Circuits 4
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS21Q352
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1199886-DS21Q352B
Ultra Librarian 3D Model Ultra Librarian DS21Q352B CAD Model

Description

The DS21Q352B from Maxim Integrated is a high-performance, quad-port T1/E1/J1 transceiver designed for communication applications. This device is specifically engineered to meet the rigorous demands of telecom infrastructure, providing a robust and efficient solution for transmitting and receiving T1, E1, and J1 signals. The DS21Q352B is an ideal choice for network equipment such as channel banks, digital loop carrier systems, multiplexers, and base station infrastructures.

Key Features

  • Integrated Line Interface: The DS21Q352B integrates the line interface unit (LIU) for all four ports, simplifying design and reducing external component count.
  • Flexible Clocking Options: It supports a wide range of clocking options, including independent crystal or external clock inputs, enabling it to adapt to various system requirements.
  • Programmable Features: The device offers programmable transmit and receive pulse shapes, which allows compliance with T1, E1, or J1 standards and tailoring to specific application needs.
  • Jitter Attenuator: An in-built jitter attenuator improves signal integrity and ensures reliable communication, even in challenging environments.
  • Power Management: Power-down and sleep modes are available for reduced power consumption, making it suitable for energy-efficient designs.

Applications

  • Telecom Infrastructure
  • Wireless Base Stations
  • Channel Banks
  • Multiplexers
  • Digital Loop Carriers

Technical Specifications

The DS21Q352B operates over a single 3.3V power supply and is available in a compact, surface-mount package. It supports industrial temperature ranges, making it suitable for deployment in a variety of environmental conditions. The device also includes diagnostic features such as loopback modes and PRBS generators/checkers to facilitate system testing and validation.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS21Q352B is no exception. The device is built to the highest standards, ensuring long-term performance and stability in your telecommunications applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess