EN
  • EN
  • DE

DS21Q352B+

Part No DS21Q352B+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-BGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Mfr Maxim Integrated
Series -
Package Tray
Product Status Obsolete
Function Transceiver
Interface T1
Number of Circuits 4
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating -
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Base Product Number DS21Q352
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40 pcs
Win Source Part Number 1381944-DS21Q352B+
Ultra Librarian 3D Model Ultra Librarian DS21Q352B+ CAD Model

Description

The DS21Q352B+ is a high-performance, quad-channel T1/J1/E1/J0 transceiver from Maxim Integrated, designed to meet the demanding requirements of communications equipment where robust operation, flexibility, and reliability are paramount. This advanced transceiver integrates line interface units (LIUs) for four complete T1, J1, E1, or J0 channels into a single compact package, making it an ideal solution for applications in telecommunication systems such as wireless base stations, digital loop carriers, and multiplexers.

Featuring an impressive array of capabilities, the DS21Q352B+ supports both long-haul and short-haul lines, making it versatile for different network topologies and distances. It operates over a single 3.3V power supply and includes integrated line drivers and receivers, which reduce the need for external components and simplify board design and layout.

One of the key benefits of the DS21Q352B+ is its robust jitter attenuation, which ensures signal integrity even in the presence of high-frequency noise and other disturbances. This is critical in maintaining high-quality communication channels and minimizing data errors. Additionally, the device includes a built-in crystal-less jitter attenuator, further enhancing its performance and reducing the need for external timing components.

The DS21Q352B+ also offers a comprehensive set of diagnostic features that facilitate fault isolation and network maintenance. These include on-chip BERT (Bit Error Rate Testing), loopback modes, and error monitoring, which enable quick identification and resolution of issues on the line.

Maxim Integrated has designed the DS21Q352B+ with a focus on power efficiency, which is increasingly important in modern communication systems. The device's low power consumption helps reduce overall system power requirements, leading to cost savings and a reduced environmental impact.

Overall, the DS21Q352B+ transceiver is a testament to Maxim Integrated's commitment to providing high-quality, integrated solutions for the telecommunications industry. By combining multiple channels into a single device and offering a suite of advanced features, the DS21Q352B+ stands out as a top choice for designers seeking to optimize their communication systems for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess