EN
  • EN
  • DE

DS2155LN

Part No DS2155LN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name DS2155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917401-DS2155LN
Ultra Librarian 3D Model Ultra Librarian DS2155LN CAD Model

Description

The Maxim Integrated DS2155LN is a comprehensive single-chip transceiver solution designed for T1 applications. This highly integrated device is engineered to handle all the necessary functions for T1 transmission over both long-haul and short-haul lines. It is a versatile component that is suitable for a variety of communication equipment, including PBX, digital loop carrier, multiplexer, and more.

Key Features

  • Integrated Line Interface: The DS2155LN includes a complete T1 line interface unit, making it easy to connect to a network and simplifying the design process.
  • Jitter Attenuator: A built-in jitter attenuator ensures signal integrity by reducing the effects of signal distortion and timing jitter.
  • Flexible Framing Options: This transceiver supports various framing formats such as D4, ESF, and SLC-96, providing the flexibility needed to interface with different network standards.
  • HDLC Controllers: With integrated dual HDLC controllers, the device can manage data link layer protocols efficiently.
  • Robust Performance: The DS2155LN is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this device, which operates with low power consumption, reducing the overall energy footprint of the communication system.

Applications

  • Telecommunications Equipment
  • Network Routers and Switches
  • Channel Banks
  • Wireless Base Station Interconnect
  • Test Equipment

The DS2155LN transceiver is available in a compact 44-pin LQFP package, which is ideal for space-constrained applications. Its integration of multiple T1 channel service unit functions into one chip not only simplifies the design but also helps in reducing the bill of materials and overall system costs.

Maxim Integrated's commitment to quality and reliability is reflected in the DS2155LN, making it a trusted choice for engineers and designers looking to build or upgrade their T1 communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4019 $96.8038
3+ $39.7144 $119.1432
5+ $38.4734 $192.3670
7+ $37.2323 $260.6261
9+ $35.9912 $323.9208
11+ $32.2679 $354.9469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess