EN
  • EN
  • DE

DS2155GNC2+T&R

Part No DS2155GNC2+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 SGL 100CSBGA / Single Chip Transceiver 1TX 1RX 100-Pin CSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Supply Current 75mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LFBGA, CSPBGA
Manufacturer Package 100-CSBGA (10x10)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Win Source Part Number 773213-DS2155GNC2+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2155
Introduction Date December 18, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2155GNC2+T&R CAD Model

Description

Maxim Integrated DS2155GNC2+T&R Product Overview

The DS2155GNC2+T&R from Maxim Integrated is a high-performance, single-chip transceiver designed for T1/E1/J1 environments. This integrated circuit is part of Maxim's extensive line of telecommunications products, aimed at providing reliable and efficient solutions for network infrastructure and communication systems.

Key Features

  • Multi-Protocol Support: The DS2155GNC2+T&R supports T1, E1, and J1 protocols, making it a versatile choice for various telecommunication applications.
  • Integrated Functionality: It includes a line interface unit (LIU), framer, and a jitter attenuator in a single package, reducing the need for multiple discrete components.
  • High Integration: The device integrates HDLC controllers for data link layer processing, which simplifies design and conserves board space.
  • Flexible Clocking Options: It offers several clocking configurations, including a crystal-less jitter attenuator, to meet diverse system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a reduced power consumption, making it suitable for power-sensitive applications.

Applications

The DS2155GNC2+T&R is ideal for a range of applications within the telecommunications sector, including:

  • Telecom Switching Equipment
  • Channel Banks
  • Wireless Base Station Controllers
  • Digital Loop Carriers
  • Integrated Access Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2155GNC2+T&R is no exception. It is designed to meet the stringent requirements of the telecom industry, providing reliable performance even in demanding environments.

Packaging and Supply

The DS2155GNC2+T&R comes in a compact 100-Pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications. The '+T&R' suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient handling and manufacturing.

With its robust feature set and Maxim Integrated's reputation for quality, the DS2155GNC2+T&R is a smart choice for designers looking to implement T1/E1/J1 interface solutions with confidence and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess