The PI7C9X130DNDE is a state-of-the-art PCIe-to-PCI bridge designed by Diodes Incorporated to facilitate seamless communication between a PCI Express (PCIe) bus and a legacy PCI bus. This innovative product is ideal for extending the life of PCI-based devices and ensuring their compatibility with newer PCIe-based systems.
Key Features
- PCI Express Base Specification Compliance: The device adheres to the PCIe 1.1 specification, ensuring reliable and high-speed connectivity.
- PCI Specification Support: It is compatible with the PCI Local Bus Specification Revision 2.3, offering broad support for legacy PCI devices.
- High Performance: With a 32-bit, 33/66MHz PCI interface, the bridge can facilitate efficient data transfer between the two bus standards.
- Flexible Bus Operation: The PI7C9X130DNDE supports both primary and secondary bus mastering, providing versatility in system design and resource management.
- Enhanced Data Integrity: The inclusion of parity error detection on the PCI interface ensures data integrity during transactions.
Applications
The bridge is suited for a variety of applications that require the integration of PCI devices into PCIe systems. It is commonly used in:
- Industrial Computers
- Embedded Systems
- Server and Workstation Bridges
- Data Acquisition Systems
- Test Equipment
Technical Specifications
| Parameter |
Description |
| Product Family |
PCIe-to-PCI Bridges |
| Part Number |
PI7C9X130DNDE |
| Package |
128-pin LQFP |
| Operating Temperature |
0°C to 70°C |
For developers and system integrators looking to incorporate legacy PCI devices within modern PCIe infrastructures, the PI7C9X130DNDE from Diodes Incorporated offers a reliable and efficient solution. Its compliance with both PCIe and PCI specifications ensures compatibility and a straightforward integration process.