Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN-EP (6x6)
Family Part Number USB2514
Manufacturer Pack Quantity 4,900
MSL Level 3 (168 Hours)
Win Source Part Number 735681-USB2514-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USB2512
Introduction Date June 28, 2002
Country of Origin China, Malaysia, Republic of Korea, Singapore
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian USB2514-AEZG CAD Model

Description

Microchip Technology USB2514-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2514-AEZG from Microchip Technology is a versatile and high-performance USB 2.0 hub controller, designed to enable multiple device connections with efficient data management and high-speed data transfer capabilities. This robust IC is a perfect solution for expanding USB capabilities in a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many embedded systems.

Key Features

  • Multi-Port Interface: The USB2514-AEZG supports up to four downstream ports, providing a convenient way to connect multiple USB devices to a single host.
  • High-Speed Data Transfer: With compliance to USB 2.0 specifications, this hub controller can facilitate data transfer rates of up to 480 Mbps, ensuring rapid data movement between connected devices.
  • Port Over-Current Protection: Each downstream port is equipped with over-current sensing and protection, safeguarding connected devices from potential power-related issues.
  • Configurable Settings: The device offers multiple integrated, configurable settings through pin strapping and EEPROM, allowing for a customized setup tailored to specific application requirements.
  • Energy Efficient: The USB2514-AEZG is designed with power efficiency in mind, featuring MultiTRAK technology that provides efficient transaction scheduling for optimal power management and battery life.

Applications

The versatile nature of the USB2514-AEZG makes it suitable for a diverse array of applications. It is commonly used in:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Mobile Accessories
  • Portable Docking Stations
  • Embedded Systems
  • Industrial Controls

Technical Specifications

At the heart of the USB2514-AEZG is a proprietary technology that ensures seamless integration and reliable performance. Some of the technical specifications include:

  • Compliance with USB 2.0 Hi-Speed (480 Mbps) and Full-Speed/Low-Speed (12 Mbps/1.5 Mbps)
  • 4 downstream ports with individual port power control
  • Integrated USB 2.0 transceivers for each port
  • Support for Battery Charging Specification 1.2
  • Industrial temperature range: -40°C to +85°C
  • Package Type: 36-pin QFN (AEZG)

The USB2514-AEZG offers a reliable and efficient solution for expanding USB connectivity, making it an excellent choice for designers and developers looking to enhance their systems with additional USB ports without compromising on performance or power consumption.

You May Also Be Interested in

Intel
Lowest to $22.6432
ECAD model for DA82562E
Ricoh
Need more? Email Us
ECAD model for R5C476
Broadcom Limited
GIGABIT SWITCH
Lowest to $32.5970
ECAD model for BCM53124B0SKMMLG
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
Ricoh
Need more? Email Us
ECAD model for R5C476II-LQFP208
Exar Corporation
ENHANCED 1-CH FULL-SPEED USB UART
Need more? Email Us
ECAD model for XR21B1411IL16MTR-F
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0140 $70.0700
12+ $11.4987 $137.9844
18+ $11.1394 $200.5092
24+ $10.7801 $258.7224
32+ $10.4207 $333.4624
42+ $9.3426 $392.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,509 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention