EN
  • EN
  • DE

DS21554LN+

Part No DS21554LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 1-CHIP 5V 100-LQFP / Transceiver 1TX 1RX 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 75mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 773211-DS21554LN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS21554
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS21554LN+ CAD Model

Description

Maxim Integrated DS21554LN+ Single-Chip Transceiver

The Maxim Integrated DS21554LN+ is a highly integrated single-chip transceiver designed to meet the rigorous demands of the telecommunications industry. This robust component provides a complete interface for a T1 (1.544Mbps) or E1 (2.048Mbps) line and is optimized for both long-haul, short-haul, and intrabuilding transmission applications.

Featuring a small-footprint 100-pin LQFP (Low-Profile Quad Flat Pack) package, the DS21554LN+ incorporates a wealth of features that make it an ideal solution for network equipment such as digital loop carriers, multiplexers, base station infrastructure, and routers. Its versatility is further enhanced by its ability to operate in a wide range of environments, thanks to its extended temperature range.

The DS21554LN+ boasts an array of functionalities that streamline design and improve performance, including:

  • Integrated Line Interface: No external components are required for line interface, simplifying design and reducing board space.
  • Jitter Attenuator: The on-chip jitter attenuator ensures signal integrity, providing stable and reliable communications even under fluctuating conditions.
  • Flexible Clocking Options: With support for a variety of clock sources, the DS21554LN+ can easily adapt to different system architectures.
  • Diagnostic Features: Built-in BERT (Bit Error Rate Testing) and other diagnostic tools facilitate easy maintenance and troubleshooting.
  • Programmable: The device offers programmable pulse shapes for T1 and E1 modes, allowing optimization for different cable types and lengths.

Maxim Integrated's commitment to quality is evident in the DS21554LN+'s design, which includes protection against lightning and power cross events, ensuring long-term reliability and safety in the field. Furthermore, this transceiver is fully compliant with relevant T1 and E1 standards, making it a suitable choice for global deployment.

Whether for new designs or upgrading existing systems, the DS21554LN+ transceiver represents a smart investment in communications infrastructure, delivering performance, flexibility, and reliability in a compact, power-efficient package.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2324 $63.6972
6+ $17.4215 $104.5290
9+ $16.8771 $151.8939
13+ $16.3327 $212.3251
16+ $15.7882 $252.6112
22+ $14.1550 $311.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess